Plastic-Mart 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle ATI-M150S-AU

Description
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction pipe. Specifications Model M-150S-AU Voltage & Type 12-Volt DC - Gear Explosion Proof Motor Flow Rate Up To 15 gpm 57 lpm Nozzle Automatic Inlet 1 In. Outlet 3.4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 30 minutes on / 30 minutes off Power Cord 18 ft (5.5m) x 12/2 AWG Hose Length 12 ft Hose Diameter 3/4 Inch Motor Protection Circuit breaker for long life Current Draw 20 amps Suction Lift Up To 4.8 ft. 1.5 m Suction Pipe Adjustable to 40 inches Use with Gasoline alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified Flammable Liquid Dispenser U.L. Listed Motor Unique Feature Convenient Spin Collar for easy installation Warranty 2 years
Description
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction pipe. Specifications Model M-150S-AU Voltage & Type 12-Volt DC - Gear Explosion Proof Motor Flow Rate Up To 15 gpm 57 lpm Nozzle Automatic Inlet 1 In. Outlet 3.4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 30 minutes on / 30 minutes off Power Cord 18 ft (5.5m) x 12/2 AWG Hose Length 12 ft Hose Diameter 3/4 Inch Motor Protection Circuit breaker for long life Current Draw 20 amps Suction Lift Up To 4.8 ft. 1.5 m Suction Pipe Adjustable to 40 inches Use with Gasoline alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified Flammable Liquid Dispenser U.L. Listed Motor Unique Feature Convenient Spin Collar for easy installation Warranty 2 years

Suppliers

Company
Product
Description
Supplier Links
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle - ATI-M150S-AU - Plastic-Mart
Burnet, TX, USA
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle
ATI-M150S-AU
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle ATI-M150S-AU
12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction pipe. Specifications Model M-150S-AU Voltage & Type 12-Volt DC - Gear Explosion Proof Motor Flow Rate Up To 15 gpm 57 lpm Nozzle Automatic Inlet 1 In. Outlet 3.4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 30 minutes on / 30 minutes off Power Cord 18 ft (5.5m) x 12/2 AWG Hose Length 12 ft Hose Diameter 3/4 Inch Motor Protection Circuit breaker for long life Current Draw 20 amps Suction Lift Up To 4.8 ft. 1.5 m Suction Pipe Adjustable to 40 inches Use with Gasoline alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified Flammable Liquid Dispenser U.L. Listed Motor Unique Feature Convenient Spin Collar for easy installation Warranty 2 years

12v 15 GPM Fuel Transfer Pump - Automatic Nozzle

12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction pipe.

Specifications

Model M-150S-AU
Voltage & Type 12-Volt DC - Gear Explosion Proof Motor
Flow Rate Up To 15 gpm
57 lpm
Nozzle Automatic
Inlet 1 In.
Outlet 3.4 In.
Bypass Pressure 15 psig
1 bar
Operating Temperature -20° to 125° F
-29° to 52° C
Duty Cycle 30 minutes on / 30 minutes off
Power Cord 18 ft (5.5m) x 12/2 AWG
Hose Length 12 ft
Hose Diameter 3/4 Inch
Motor Protection Circuit breaker for long life
Current Draw 20 amps
Suction Lift Up To 4.8 ft.
1.5 m
Suction Pipe Adjustable to 40 inches
Use with Gasoline alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene
Standard CSA Certified Flammable Liquid Dispenser
U.L. Listed Motor
Unique Feature Convenient Spin Collar for easy installation
Warranty 2 years
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-M150S-AU
Product Name 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 240 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details