Plastic-Mart Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) ATI-HP90

Description
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of petroleum products and fits a 2-inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) hose, molded plastic nozzle, built-in nozzle hanger and two-piece suction pipe. Specifications Model HP-90 Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 10 wt.). Pump Type Piston Flow Rate Up to 25 Gallons per 100 Strokes Nozzle Thermoplastic Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Two-piece, Trim-to-fit Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Dual Action Economy Pump
Description
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of petroleum products and fits a 2-inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) hose, molded plastic nozzle, built-in nozzle hanger and two-piece suction pipe. Specifications Model HP-90 Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 10 wt.). Pump Type Piston Flow Rate Up to 25 Gallons per 100 Strokes Nozzle Thermoplastic Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Two-piece, Trim-to-fit Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Dual Action Economy Pump

Suppliers

Company
Product
Description
Supplier Links
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) - ATI-HP90 - Plastic-Mart
Burnet, TX, USA
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes)
ATI-HP90
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) ATI-HP90
Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of petroleum products and fits a 2-inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) hose, molded plastic nozzle, built-in nozzle hanger and two-piece suction pipe. Specifications Model HP-90 Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 10 wt.). Pump Type Piston Flow Rate Up to 25 Gallons per 100 Strokes Nozzle Thermoplastic Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Two-piece, Trim-to-fit Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Dual Action Economy Pump

Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes)

The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of petroleum products and fits a 2-inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) hose, molded plastic nozzle, built-in nozzle hanger and two-piece suction pipe.

Specifications

Model HP-90
Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 10 wt.).
Pump Type Piston
Flow Rate Up to 25 Gallons per 100 Strokes
Nozzle Thermoplastic
Tank Fitting 2 Inch NPT
Inlet 1 In.
Outlet 3/4 In.
Suction Pipe Two-piece, Trim-to-fit
Hose Size 8 ft x 3/4 inch
Warranty 2 years
Unique Feature Dual Action Economy Pump
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-HP90
Product Name Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details