Plastic-Mart Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) ATI-HP100-UL

Description
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) The HP-100 Dual Flo® Hand Pump is a premium hand pump that is reliable and versatile. For high-volume fuel transfer, use the high handle position: the HP-100 generates twice the flow of any other hand pump. For heavier fluids or for easier pumping, use the second stroke setting. In either handle position, expect economical, trouble-free operation Dual-Flo® Piston Hand Pump for use with fuel. This pump fits a 2 inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) Buna-N® hose, thermoplastic nozzle, and adjustable suction pipe with static wire hose and metal spout. Specifications Model HP100-UL Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 30 wt.). Standard UL Listed Pump Type Piston Flow Rate Up to 50 Gallons per 100 Strokes Nozzle Metal Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Adjustable to 40 inches Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Premium pump moves fluid on both push and pull strokes. Lockable.
Description
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) The HP-100 Dual Flo® Hand Pump is a premium hand pump that is reliable and versatile. For high-volume fuel transfer, use the high handle position: the HP-100 generates twice the flow of any other hand pump. For heavier fluids or for easier pumping, use the second stroke setting. In either handle position, expect economical, trouble-free operation Dual-Flo® Piston Hand Pump for use with fuel. This pump fits a 2 inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) Buna-N® hose, thermoplastic nozzle, and adjustable suction pipe with static wire hose and metal spout. Specifications Model HP100-UL Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 30 wt.). Standard UL Listed Pump Type Piston Flow Rate Up to 50 Gallons per 100 Strokes Nozzle Metal Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Adjustable to 40 inches Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Premium pump moves fluid on both push and pull strokes. Lockable.

Suppliers

Company
Product
Description
Supplier Links
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) - ATI-HP100-UL - Plastic-Mart
Burnet, TX, USA
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes)
ATI-HP100-UL
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) ATI-HP100-UL
Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) The HP-100 Dual Flo® Hand Pump is a premium hand pump that is reliable and versatile. For high-volume fuel transfer, use the high handle position: the HP-100 generates twice the flow of any other hand pump. For heavier fluids or for easier pumping, use the second stroke setting. In either handle position, expect economical, trouble-free operation Dual-Flo® Piston Hand Pump for use with fuel. This pump fits a 2 inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) Buna-N® hose, thermoplastic nozzle, and adjustable suction pipe with static wire hose and metal spout. Specifications Model HP100-UL Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 30 wt.). Standard UL Listed Pump Type Piston Flow Rate Up to 50 Gallons per 100 Strokes Nozzle Metal Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Adjustable to 40 inches Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Premium pump moves fluid on both push and pull strokes. Lockable.

Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes)

The HP-100 Dual Flo® Hand Pump is a premium hand pump that is reliable and versatile. For high-volume fuel transfer, use the high handle position: the HP-100 generates twice the flow of any other hand pump. For heavier fluids or for easier pumping, use the second stroke setting. In either handle position, expect economical, trouble-free operation Dual-Flo® Piston Hand Pump for use with fuel. This pump fits a 2 inch NPT bung. Includes 3/4 in. x 8 ft. (2.4 m) Buna-N® hose, thermoplastic nozzle, and adjustable suction pipe with static wire hose and metal spout.

Specifications

Model HP100-UL
Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 30 wt.).
Standard UL Listed
Pump Type Piston
Flow Rate Up to 50 Gallons per 100 Strokes
Nozzle Metal
Tank Fitting 2 Inch NPT
Inlet 1 In.
Outlet 3/4 In.
Suction Pipe Adjustable to 40 inches
Hose Size 8 ft x 3/4 inch
Warranty 2 years
Unique Feature Premium pump moves fluid on both push and pull strokes. Lockable.
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-HP100-UL
Product Name Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details