Plastic-Mart 12v 8 GPM Fuel Transfer Pump - Manual Nozzle ATI-EZ8

Description
12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction pipe and 10 ft. of 5/8 inch hose. The Motor is UL Listed to U.S. and Canadian safety standards. Specifications Model EZ-8 Voltage & Type 12 Volt DC - Gear Explosion Proof Motor Flow Rate Up to 8 gpm 30 lpm Nozzle Manual Inlet 3/4 In. Outlet 3/4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 15 Minutes On / 30 Minutes Off Power Cord 15 Ft. (4.6m) x 14/2 AWG Hose Length 10 ft Hose Diameter 5/8 Inch Motor Protection Internal, auxiliary temperature-limiting device Current Draw 11 amps Suction Pipe Three-piece, Trim-to-fit Suction Lift Up to 1.5 ft. 1.7 m Use with Gasoline (alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified UL Listed Unique Feature Gas station equivalent flowrate - direct tank mounting. Warranty 2years
Description
12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction pipe and 10 ft. of 5/8 inch hose. The Motor is UL Listed to U.S. and Canadian safety standards. Specifications Model EZ-8 Voltage & Type 12 Volt DC - Gear Explosion Proof Motor Flow Rate Up to 8 gpm 30 lpm Nozzle Manual Inlet 3/4 In. Outlet 3/4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 15 Minutes On / 30 Minutes Off Power Cord 15 Ft. (4.6m) x 14/2 AWG Hose Length 10 ft Hose Diameter 5/8 Inch Motor Protection Internal, auxiliary temperature-limiting device Current Draw 11 amps Suction Pipe Three-piece, Trim-to-fit Suction Lift Up to 1.5 ft. 1.7 m Use with Gasoline (alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified UL Listed Unique Feature Gas station equivalent flowrate - direct tank mounting. Warranty 2years

Suppliers

Company
Product
Description
Supplier Links
12v 8 GPM Fuel Transfer Pump - Manual Nozzle - ATI-EZ8 - Plastic-Mart
Burnet, TX, USA
12v 8 GPM Fuel Transfer Pump - Manual Nozzle
ATI-EZ8
12v 8 GPM Fuel Transfer Pump - Manual Nozzle ATI-EZ8
12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction pipe and 10 ft. of 5/8 inch hose. The Motor is UL Listed to U.S. and Canadian safety standards. Specifications Model EZ-8 Voltage & Type 12 Volt DC - Gear Explosion Proof Motor Flow Rate Up to 8 gpm 30 lpm Nozzle Manual Inlet 3/4 In. Outlet 3/4 In. Bypass Pressure 15 psig 1 bar Operating Temperature -20° to 125° F -29° to 52° C Duty Cycle 15 Minutes On / 30 Minutes Off Power Cord 15 Ft. (4.6m) x 14/2 AWG Hose Length 10 ft Hose Diameter 5/8 Inch Motor Protection Internal, auxiliary temperature-limiting device Current Draw 11 amps Suction Pipe Three-piece, Trim-to-fit Suction Lift Up to 1.5 ft. 1.7 m Use with Gasoline (alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene Standard CSA Certified UL Listed Unique Feature Gas station equivalent flowrate - direct tank mounting. Warranty 2years

12v 8 GPM Fuel Transfer Pump - Manual Nozzle

The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction pipe and 10 ft. of 5/8 inch hose. The Motor is UL Listed to U.S. and Canadian safety standards.

Specifications

CSA Certified
UL Listed

Model EZ-8
Voltage & Type 12 Volt DC - Gear Explosion Proof Motor
Flow Rate Up to 8 gpm
30 lpm
Nozzle Manual
Inlet 3/4 In.
Outlet 3/4 In.
Bypass Pressure 15 psig
1 bar
Operating Temperature -20° to 125° F
-29° to 52° C
Duty Cycle 15 Minutes On / 30 Minutes Off
Power Cord 15 Ft. (4.6m) x 14/2 AWG
Hose Length 10 ft
Hose Diameter 5/8 Inch
Motor Protection Internal, auxiliary temperature-limiting device
Current Draw 11 amps
Suction Pipe Three-piece, Trim-to-fit
Suction Lift Up to 1.5 ft.
1.7 m
Use with Gasoline (alcohol blends E15), diesel fuel (biodiesel blends B20) and kerosene
Standard
Unique Feature Gas station equivalent flowrate - direct tank mounting.
Warranty 2years
Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-EZ8
Product Name 12v 8 GPM Fuel Transfer Pump - Manual Nozzle
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 1550_54x166 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details