Plastic-Mart 65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for GM) ATI-AUX65CBRIKC

Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIKC COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" GM models thru 2010 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom
Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIKC COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" GM models thru 2010 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

Suppliers

Company
Product
Description
Supplier Links
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for GM) - ATI-AUX65CBRIKC - Plastic-Mart
Burnet, TX, USA
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for GM)
ATI-AUX65CBRIKC
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for GM) ATI-AUX65CBRIKC
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIKC COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" GM models thru 2010 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits.

Part #

Style

"A"

"B"

"C"

"D"

"E"

"F"

VEHICLE

Gal

**AUX65CBRIKCCOMBO19"*60"21"Toolbox is 54" x 21" x 6"GM models thru 201065

**AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-AUX65CBRIKC
Product Name 65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for GM)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 60_20x48 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details