Plastic-Mart 65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) ATI-AUX65CBRIK

Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIK COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" Ford/Dodge 2011 Chevrolet/GMC 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom
Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIK COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" Ford/Dodge 2011 Chevrolet/GMC 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

Suppliers

Company
Product
Description
Supplier Links
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) - ATI-AUX65CBRIK - Plastic-Mart
Burnet, TX, USA
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford)
ATI-AUX65CBRIK
65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) ATI-AUX65CBRIK
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal **AUX65CBRIK COMBO 19" *60" 21" Toolbox is 54" x 21" x 6" Ford/Dodge 2011 Chevrolet/GMC 65 **AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits.

Part #

Style

"A"

"B"

"C"

"D"

"E"

"F"

VEHICLE

Gal

**AUX65CBRIKCOMBO19"*60"21" Toolbox is 54" x 21" x 6"Ford/Dodge
2011 Chevrolet/GMC
65

**AUX65CB is 54" across the bottom - Sides of tank taper in at bottom

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-AUX65CBRIK
Product Name 65 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details