Plastic-Mart 51 Gal. Aluminum Diesel Auxiliary Tank (kit for Dodge & Ford) ATI-AUX51RIK

Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal *AUX51RIK RECT 24" *60" 9" Ford/Dodge 2011 Chevrolet/GMC 51 * AUX51 is 55" across the bottom - Sides of tank taper in at bottom
Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal *AUX51RIK RECT 24" *60" 9" Ford/Dodge 2011 Chevrolet/GMC 51 * AUX51 is 55" across the bottom - Sides of tank taper in at bottom

Suppliers

Company
Product
Description
Supplier Links
51 Gal. Aluminum Diesel Auxiliary Tank (kit for Dodge & Ford) - ATI-AUX51RIK - Plastic-Mart
Burnet, TX, USA
51 Gal. Aluminum Diesel Auxiliary Tank (kit for Dodge & Ford)
ATI-AUX51RIK
51 Gal. Aluminum Diesel Auxiliary Tank (kit for Dodge & Ford) ATI-AUX51RIK
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal *AUX51RIK RECT 24" *60" 9" Ford/Dodge 2011 Chevrolet/GMC 51 * AUX51 is 55" across the bottom - Sides of tank taper in at bottom

This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits.

Part #

Style

"A"

"B"

"C"

"D"

"E"

"F"

VEHICLE

Gal

*AUX51RIKRECT24"*60"9"Ford/Dodge
2011 Chevrolet/GMC
51

* AUX51 is 55" across the bottom - Sides of tank taper in at bottom

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-AUX51RIK
Product Name 51 Gal. Aluminum Diesel Auxiliary Tank (kit for Dodge & Ford)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 2560_60x220 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details