Plastic-Mart 30 Gal. Aluminum Diesel Auxiliary Tank (kit for GM models thru 2010) ATI-AUX30RIKC

Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auxiliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30RIKC RECT 9" 48 ½" 19" GM models thru 2010 30
Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auxiliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30RIKC RECT 9" 48 ½" 19" GM models thru 2010 30

Suppliers

Company
Product
Description
Supplier Links
30 Gal. Aluminum Diesel Auxiliary Tank (kit for GM models thru 2010) - ATI-AUX30RIKC - Plastic-Mart
Burnet, TX, USA
30 Gal. Aluminum Diesel Auxiliary Tank (kit for GM models thru 2010)
ATI-AUX30RIKC
30 Gal. Aluminum Diesel Auxiliary Tank (kit for GM models thru 2010) ATI-AUX30RIKC
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auxiliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30RIKC RECT 9" 48 ½" 19" GM models thru 2010 30

This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auxiliary tanks come with custom install kits.

Part #

Style

"A"

"B"

"C"

"D"

"E"

"F"

VEHICLE

Gal

AUX30RIKCRECT9"48 ½"19"GM models thru 201030

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-AUX30RIKC
Product Name 30 Gal. Aluminum Diesel Auxiliary Tank (kit for GM models thru 2010)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details