Plastic-Mart 30 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) ATI-AUX30CBRIK

Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30CBRIK COMBO 18" 48 ½" 19" Toolbox is 42" x 19" x 9" Ford/Dodge 2011 Chevrolet/GMC 30
Description
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30CBRIK COMBO 18" 48 ½" 19" Toolbox is 42" x 19" x 9" Ford/Dodge 2011 Chevrolet/GMC 30

Suppliers

Company
Product
Description
Supplier Links
30 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) - ATI-AUX30CBRIK - Plastic-Mart
Burnet, TX, USA
30 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford)
ATI-AUX30CBRIK
30 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford) ATI-AUX30CBRIK
This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30CBRIK COMBO 18" 48 ½" 19" Toolbox is 42" x 19" x 9" Ford/Dodge 2011 Chevrolet/GMC 30

This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches to install. The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits.

Part #

Style

"A"

"B"

"C"

"D"

"E"

"F"

VEHICLE

Gal

AUX30CBRIKCOMBO18"48 ½"19"Toolbox is 42" x 19" x 9"Ford/Dodge
2011 Chevrolet/GMC
30

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number ATI-AUX30CBRIK
Product Name 30 Gal. Aluminum Diesel Auxiliary Tank & Toolbox (kit for Dodge & Ford)
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details