A-VT8000-120, translucent white 8000 gallon plastic storage tank includes:
16" lid
3" female threaded outlet fitting
This tank features a domed top for added strength with four tie-down lugs to facilitate anchoring.
This large 8000 gallon vertical tank can be used as secondary containment as well as primary storage. The 10' diameter by 15' height tank was designed with a special seam at the top of tank that can be cut off and then bolted back on. This works great for putting another tank inside, such as our 5150 gallon vertical tank. Or put this 8000-gallon tank inside the 10,500 gallon Vertical tank for larger applications.
Gallon Indicators
A-VT8000-120 is manufactured utilizing FDA compliant resins & is NSF Approved.
Optional Colors or Additional Fittings Available By Request
The standard weight tank is rated for chemical up to 1.7 specific gravity.
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-VT8000-120 |
| Product Name | 8000 Gallon Vertical Plastic Storage Tank |
| Type | General Purpose/ Bulk Storage Tank |