Plastic-Mart 300 Gallon Doorway Water Tank A-SP0300-UT

Description
300 gallon doorway water tank is designed for narrow installations and can be inserted through doorways that are 30" or greater in opening.- Great for Safe Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. includes: Furnished with a 16" vented lid assembly with a 16" tether as standard equipment. 1 1/2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard female outlet on 29" end Tank features top & bottom flats on each end. U.S. and metric level indicators are included on each end of the tank Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. Tanks are manufactured from medium-density polyethylene with U.V. stabilizers.
Description
300 gallon doorway water tank is designed for narrow installations and can be inserted through doorways that are 30" or greater in opening.- Great for Safe Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. includes: Furnished with a 16" vented lid assembly with a 16" tether as standard equipment. 1 1/2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard female outlet on 29" end Tank features top & bottom flats on each end. U.S. and metric level indicators are included on each end of the tank Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. Tanks are manufactured from medium-density polyethylene with U.V. stabilizers.

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Doorway Water Tank - A-SP0300-UT - Plastic-Mart
Burnet, TX, USA
300 Gallon Doorway Water Tank
A-SP0300-UT
300 Gallon Doorway Water Tank A-SP0300-UT
300 gallon doorway water tank is designed for narrow installations and can be inserted through doorways that are 30" or greater in opening.- Great for Safe Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more. includes: Furnished with a 16" vented lid assembly with a 16" tether as standard equipment. 1 1/2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard female outlet on 29" end Tank features top & bottom flats on each end. U.S. and metric level indicators are included on each end of the tank Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. Tanks are manufactured from medium-density polyethylene with U.V. stabilizers.

300 gallon doorway water tank is designed for narrow installations and can be inserted through doorways that are 30" or greater in opening.- Great for Safe Potable Drinking Water Storage, Irrigation, Rainwater Collection, Fire Protection & more.
includes:
Furnished with a 16" vented lid assembly with a 16" tether as standard equipment.
1 1/2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard female outlet on 29" end
Tank features top & bottom flats on each end.
U.S. and metric level indicators are included on each end of the tank
Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less.
Tanks are manufactured from medium-density polyethylene with U.V. stabilizers.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-SP0300-UT
Product Name 300 Gallon Doorway Water Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 1060 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details