Plastic-Mart 150 Gallon Pallet Pak - 1 Tank, Pallet, Frame A-SP0150-PP

Description
A-SP0150-PP Pallet Pak Includes: 5" Manway & 2" Bottom Outlet Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)
Description
A-SP0150-PP Pallet Pak Includes: 5" Manway & 2" Bottom Outlet Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

Suppliers

Company
Product
Description
Supplier Links
150 Gallon Pallet Pak - 1 Tank, Pallet, Frame - A-SP0150-PP - Plastic-Mart
Burnet, TX, USA
150 Gallon Pallet Pak - 1 Tank, Pallet, Frame
A-SP0150-PP
150 Gallon Pallet Pak - 1 Tank, Pallet, Frame A-SP0150-PP
A-SP0150-PP Pallet Pak Includes: 5" Manway & 2" Bottom Outlet Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

A-SP0150-PP Pallet Pak Includes:
5" Manway & 2" Bottom Outlet
Tank is translucent white with gallon markers.
Designed for light-duty transport (non DOT approved) for indoor or outdoor applications.
Metal frame and plastic base.
The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-SP0150-PP
Product Name 150 Gallon Pallet Pak - 1 Tank, Pallet, Frame
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details