Plastic-Mart 300 Gallon Pallet Pak - 2 Tanks, Pallet, Frame A-SP0150-2TPP

Description
A-SP0150-2TPP Pallet Pak Includes: Two Separate 150 Gallon Tanks Totaling 300 Gallons 5" Manway & 2" Bottom Outlet On Each Tank Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)
Description
A-SP0150-2TPP Pallet Pak Includes: Two Separate 150 Gallon Tanks Totaling 300 Gallons 5" Manway & 2" Bottom Outlet On Each Tank Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Pallet Pak - 2 Tanks, Pallet, Frame - A-SP0150-2TPP - Plastic-Mart
Burnet, TX, USA
300 Gallon Pallet Pak - 2 Tanks, Pallet, Frame
A-SP0150-2TPP
300 Gallon Pallet Pak - 2 Tanks, Pallet, Frame A-SP0150-2TPP
A-SP0150-2TPP Pallet Pak Includes: Two Separate 150 Gallon Tanks Totaling 300 Gallons 5" Manway & 2" Bottom Outlet On Each Tank Tank is translucent white with gallon markers. Designed for light-duty transport (non DOT approved) for indoor or outdoor applications. Metal frame and plastic base. The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

A-SP0150-2TPP Pallet Pak Includes:
Two Separate 150 Gallon Tanks Totaling 300 Gallons
5" Manway & 2" Bottom Outlet On Each Tank
Tank is translucent white with gallon markers.
Designed for light-duty transport (non DOT approved) for indoor or outdoor applications.
Metal frame and plastic base.
The tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. (14.16 lbs. per gallon)

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-SP0150-2TPP
Product Name 300 Gallon Pallet Pak - 2 Tanks, Pallet, Frame
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 660_42x117 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details