Plastic-Mart 6 Gallon Cross Link Plastic Fuel Tank - With Fitting A-SP0006-SFPSXNAS

Description
6 Gallon Cross Link Plastic Fuel Tank price includes: 2" lid w/ breather cap 1/4 brass outlet fitting 5 lbs. *TIE DOWN STRAPS ARE NOT AVAILABLE Color: U.V. Stabilized Black GREAT FOR GENERATORS Typically used as a fuel tank on power equipment, these specialty tanks are rectangular tanks made for indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and diesel fuels) rated for contact with cross-linked polyethylene. Tanks must be securely anchored for use in transportable applications. The standard weight tank is designed for chemicals with a specific gravity of 1.75.
Description
6 Gallon Cross Link Plastic Fuel Tank price includes: 2" lid w/ breather cap 1/4 brass outlet fitting 5 lbs. *TIE DOWN STRAPS ARE NOT AVAILABLE Color: U.V. Stabilized Black GREAT FOR GENERATORS Typically used as a fuel tank on power equipment, these specialty tanks are rectangular tanks made for indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and diesel fuels) rated for contact with cross-linked polyethylene. Tanks must be securely anchored for use in transportable applications. The standard weight tank is designed for chemicals with a specific gravity of 1.75.

Suppliers

Company
Product
Description
Supplier Links
6 Gallon Cross Link Plastic Fuel Tank - With Fitting - A-SP0006-SFPSXNAS - Plastic-Mart
Burnet, TX, USA
6 Gallon Cross Link Plastic Fuel Tank - With Fitting
A-SP0006-SFPSXNAS
6 Gallon Cross Link Plastic Fuel Tank - With Fitting A-SP0006-SFPSXNAS
6 Gallon Cross Link Plastic Fuel Tank price includes: 2" lid w/ breather cap 1/4 brass outlet fitting 5 lbs. *TIE DOWN STRAPS ARE NOT AVAILABLE Color: U.V. Stabilized Black GREAT FOR GENERATORS Typically used as a fuel tank on power equipment, these specialty tanks are rectangular tanks made for indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and diesel fuels) rated for contact with cross-linked polyethylene. Tanks must be securely anchored for use in transportable applications. The standard weight tank is designed for chemicals with a specific gravity of 1.75.

6 Gallon Cross Link Plastic Fuel Tank
price includes:
2" lid w/ breather cap
1/4 brass outlet fitting
5 lbs.
*TIE DOWN STRAPS ARE NOT AVAILABLE
Color: U.V. Stabilized Black
GREAT FOR GENERATORS
Typically used as a fuel tank on power equipment, these specialty tanks are rectangular tanks made for indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and diesel fuels) rated for contact with cross-linked polyethylene. Tanks must be securely anchored for use in transportable applications. The standard weight tank is designed for chemicals with a specific gravity of 1.75.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-SP0006-SFPSXNAS
Product Name 6 Gallon Cross Link Plastic Fuel Tank - With Fitting
Type General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details