This is the greatest priced option on the market for an open top tank in this gallon range. Food grade polyethylene material, yet strong enough for many applications & chemicals.
1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily.
Great for Containment Purposes.
Tanks are translucent white with gallon markers
wt: 365 lbs
NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS PRODUCT
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-OP2200-90 |
| Product Name | 2200 Gallon Open Top Cylindrical Tank |
| Type | General Purpose/ Bulk Storage Tank |