Plastic-Mart 2000 Gallon Rectangle Open Top Tank A-OP2000-RT

Description
This rectangle tank is designed for the secondary containment of chemicals. Tank features a double wall rim around the perimeter for strength and is designed for indoor and outdoor stationary applications. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can easily hold. Great for Containment Purposes. Tanks are translucent white Note: this product is not designed for continuous storage of chemicals. NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM
Description
This rectangle tank is designed for the secondary containment of chemicals. Tank features a double wall rim around the perimeter for strength and is designed for indoor and outdoor stationary applications. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can easily hold. Great for Containment Purposes. Tanks are translucent white Note: this product is not designed for continuous storage of chemicals. NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Suppliers

Company
Product
Description
Supplier Links
2000 Gallon Rectangle Open Top Tank - A-OP2000-RT - Plastic-Mart
Burnet, TX, USA
2000 Gallon Rectangle Open Top Tank
A-OP2000-RT
2000 Gallon Rectangle Open Top Tank A-OP2000-RT
This rectangle tank is designed for the secondary containment of chemicals. Tank features a double wall rim around the perimeter for strength and is designed for indoor and outdoor stationary applications. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can easily hold. Great for Containment Purposes. Tanks are translucent white Note: this product is not designed for continuous storage of chemicals. NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

This rectangle tank is designed for the secondary containment of chemicals.
Tank features a double wall rim around the perimeter for strength and is designed for indoor and outdoor stationary applications.
1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can easily hold.
Great for Containment Purposes.
Tanks are translucent white
Note: this product is not designed for continuous storage of chemicals.
NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-OP2000-RT
Product Name 2000 Gallon Rectangle Open Top Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 80_20x63 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details