Plastic-Mart 1325 Gallon Rectangle Open Top Tank A-OP1325-RT

Description
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 360 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM
Description
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 360 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Suppliers

Company
Product
Description
Supplier Links
1325 Gallon Rectangle Open Top Tank - A-OP1325-RT - Plastic-Mart
Burnet, TX, USA
1325 Gallon Rectangle Open Top Tank
A-OP1325-RT
1325 Gallon Rectangle Open Top Tank A-OP1325-RT
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 360 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Food grade polyethylene material, yet strong enough for many applications & chemicals.
1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily.
Great for Containment Purposes.
Tanks are translucent white with gallon markers
wt: 360 lbs
NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-OP1325-RT
Product Name 1325 Gallon Rectangle Open Top Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 80_20x63 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details