PRICE INCLUDES BOLT ON TOP
Food grade polyethylene material, yet strong enough for many applications & chemicals.
1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily.
Great for Containment Purposes.
Tanks are translucent white with gallon markers
wt: 250 lbs
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-OP1000-74 |
| Product Name | 1000 Gallon Open Top Cylindrical Tank w/bolt-on top |
| Type | General Purpose/ Bulk Storage Tank |