Plastic-Mart 825 Gallon Rectangle Open Top Tank A-OP0825-RT

Description
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 276 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM
Description
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 276 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Suppliers

Company
Product
Description
Supplier Links
825 Gallon Rectangle Open Top Tank - A-OP0825-RT - Plastic-Mart
Burnet, TX, USA
825 Gallon Rectangle Open Top Tank
A-OP0825-RT
825 Gallon Rectangle Open Top Tank A-OP0825-RT
Food grade polyethylene material, yet strong enough for many applications & chemicals. 1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily. Great for Containment Purposes. Tanks are translucent white with gallon markers wt: 276 lbs NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Food grade polyethylene material, yet strong enough for many applications & chemicals.
1.7 specific gravity rating = just over 14 lbs. per gallon of product this tank can hold easily.
Great for Containment Purposes.
Tanks are translucent white with gallon markers
wt: 276 lbs
NO OPTIONAL BOLT ON TOP IS AVAILABLE FOR THIS ITEM

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-OP0825-RT
Product Name 825 Gallon Rectangle Open Top Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details