Plastic-Mart 1710 Gallon 15 Degree Open Top Cone Bottom Tank w/bolt-on top A-OC1710-86

Description
1710 Gallon Open Top Cone Bottom Tank & Stand Includes Tank & Lid, Stand Sold Separately 86" dia x 98" ht 2" Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 11" Designed for indoor or outdoor stationary applications, all tanks are furnished with a removable crowned top, fastened to a flange around the top of the tank. The Open Top Cone Bottom tanks require the use of our existing 86? stands for support. All tanks furnished with a 16? Vented Lid Assembly and a second flat area for additional lid options 2? FPT heavy-duty polypropylene fitting with Santoprene gasket Gallon indicators are included in one side of the tanks Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Standard tank made with FDA compliant materials Cone Bottom tank stand features welded steel construction and a black powder coat finish.
Description
1710 Gallon Open Top Cone Bottom Tank & Stand Includes Tank & Lid, Stand Sold Separately 86" dia x 98" ht 2" Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 11" Designed for indoor or outdoor stationary applications, all tanks are furnished with a removable crowned top, fastened to a flange around the top of the tank. The Open Top Cone Bottom tanks require the use of our existing 86? stands for support. All tanks furnished with a 16? Vented Lid Assembly and a second flat area for additional lid options 2? FPT heavy-duty polypropylene fitting with Santoprene gasket Gallon indicators are included in one side of the tanks Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Standard tank made with FDA compliant materials Cone Bottom tank stand features welded steel construction and a black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
1710 Gallon 15 Degree Open Top Cone Bottom Tank w/bolt-on top - A-OC1710-86 - Plastic-Mart
Burnet, TX, USA
1710 Gallon 15 Degree Open Top Cone Bottom Tank w/bolt-on top
A-OC1710-86
1710 Gallon 15 Degree Open Top Cone Bottom Tank w/bolt-on top A-OC1710-86
1710 Gallon Open Top Cone Bottom Tank & Stand Includes Tank & Lid, Stand Sold Separately 86" dia x 98" ht 2" Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 11" Designed for indoor or outdoor stationary applications, all tanks are furnished with a removable crowned top, fastened to a flange around the top of the tank. The Open Top Cone Bottom tanks require the use of our existing 86? stands for support. All tanks furnished with a 16? Vented Lid Assembly and a second flat area for additional lid options 2? FPT heavy-duty polypropylene fitting with Santoprene gasket Gallon indicators are included in one side of the tanks Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Standard tank made with FDA compliant materials Cone Bottom tank stand features welded steel construction and a black powder coat finish.

1710 Gallon Open Top Cone Bottom Tank & Stand
Includes Tank & Lid, Stand Sold Separately
86" dia x 98" ht
2" Fitting
S.G. - 1.7
15 degree cone
Tanks are translucent white with gallon markers
Tank clearance w/ stand: 11"
Designed for indoor or outdoor stationary applications, all tanks are furnished with a removable crowned top, fastened to a flange around the top of the tank. The Open Top Cone Bottom tanks require the use of our existing 86? stands for support.
All tanks furnished with a 16? Vented Lid Assembly and a second flat area for additional lid options
2? FPT heavy-duty polypropylene fitting with Santoprene gasket
Gallon indicators are included in one side of the tanks
Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts
All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less
Tanks are manufactured from medium-density polyethylene with U.V. stabilizers
Tanks are manufactured from medium-density polyethylene with U.V. stabilizers Standard tank made with FDA compliant materials
Cone Bottom tank stand features welded steel construction and a black powder coat finish.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-OC1710-86
Product Name 1710 Gallon 15 Degree Open Top Cone Bottom Tank w/bolt-on top
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details