Plastic-Mart 60 Gallon Cone Inductor Tank *Fully Draining* A-INFD60-30

Description
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -16"VENTED lid -this tank features a round tapered bottom with an 1-1/2" full drain outlet with 2" male pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Height With Stand 55" Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported. 300/30 150/20 more than one add pallet 40 lbs.
Description
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -16"VENTED lid -this tank features a round tapered bottom with an 1-1/2" full drain outlet with 2" male pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Height With Stand 55" Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported. 300/30 150/20 more than one add pallet 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Cone Inductor Tank *Fully Draining* - A-INFD60-30 - Plastic-Mart
Burnet, TX, USA
60 Gallon Cone Inductor Tank *Fully Draining*
A-INFD60-30
60 Gallon Cone Inductor Tank *Fully Draining* A-INFD60-30
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -16"VENTED lid -this tank features a round tapered bottom with an 1-1/2" full drain outlet with 2" male pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Height With Stand 55" Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported. 300/30 150/20 more than one add pallet 40 lbs.

60 Gallon Cone Bottom Inductor Tank
Tank Only, Stand is Sold Separately
60 Gallon Fully Drain Inductor Tank:
-16"VENTED lid
-this tank features a round tapered bottom with an 1-1/2" full drain outlet with 2" male pipe threads
-Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet.
-Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70.
55 DEGREE CONE
Height With Stand 55"
Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today
FDA Approved Polyethylene Resin
Great For:
-Fresh Water
-Beer Fermentation Tank
-Wine Fermentation
-BioDiesel Tanks
Fittings, valves and pipe connected to the outlet threads must be supported.
300/30
150/20
more than one add pallet 40 lbs.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-INFD60-30
Product Name 60 Gallon Cone Inductor Tank *Fully Draining*
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 660_42x117 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details