Plastic-Mart 60 Gallon Cone Inductor Tank *Fully Draining* A-INFD60-24

Description
Inductor Tanks Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported.
Description
Inductor Tanks Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported.

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Cone Inductor Tank *Fully Draining* - A-INFD60-24 - Plastic-Mart
Burnet, TX, USA
60 Gallon Cone Inductor Tank *Fully Draining*
A-INFD60-24
60 Gallon Cone Inductor Tank *Fully Draining* A-INFD60-24
Inductor Tanks Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -12" NON-VENTED lid -Full-drain outlet with 1-1/2" female pipe threads -Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks Fittings, valves and pipe connected to the outlet threads must be supported.

Inductor Tanks
Tank Only, Stand is Sold Separately
60 Gallon Fully Drain Inductor Tank:
-12" NON-VENTED lid
-Full-drain outlet with 1-1/2" female pipe threads
-Gallon indicators are included on one side and the tanks is furnished with a stainless steel hose clamp on the outlet.
-Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70.
58 degree cone
Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today
FDA Approved Polyethylene Resin
Great For:
-Fresh Water
-Beer Fermentation Tank
-Wine Fermentation
-BioDiesel Tanks
Fittings, valves and pipe connected to the outlet threads must be supported.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-INFD60-24
Product Name 60 Gallon Cone Inductor Tank *Fully Draining*
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2560_60x220 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details