Plastic-Mart 110 Gallon Cone Inductor Tank A-IN0110-30

Description
110 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 110 Gallon Poly Inductor Tank: -12 Vented Lid -2" Female Bulkhead Drain Outlet -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/50 150/45 more than one add pallet 40 lbs.
Description
110 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 110 Gallon Poly Inductor Tank: -12 Vented Lid -2" Female Bulkhead Drain Outlet -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/50 150/45 more than one add pallet 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
110 Gallon Cone Inductor Tank - A-IN0110-30 - Plastic-Mart
Burnet, TX, USA
110 Gallon Cone Inductor Tank
A-IN0110-30
110 Gallon Cone Inductor Tank A-IN0110-30
110 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 110 Gallon Poly Inductor Tank: -12 Vented Lid -2" Female Bulkhead Drain Outlet -Gallon indicators are included on one side -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 55 DEGREE CONE Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today FDA Approved Polyethylene Resin Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/50 150/45 more than one add pallet 40 lbs.

110 Gallon Cone Bottom Inductor Tank
Tank Only, Stand is Sold Separately
110 Gallon Poly Inductor Tank:
-12 Vented Lid
-2" Female Bulkhead Drain Outlet
-Gallon indicators are included on one side
-Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70.
55 DEGREE CONE
Inductor Tanks are an outstanding tank that will have you wondering how they make such a great product at such a low cost. Demand is high,in stock, Order Yours Today
FDA Approved Polyethylene Resin
Great For:
-Fresh Water
-Beer Fermentation Tank
-Wine Fermentation
-BioDiesel Tanks
300/50
150/45
more than one add pallet 40 lbs.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-IN0110-30
Product Name 110 Gallon Cone Inductor Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 240 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details