Plastic-Mart 60 Gallon Cone Tank 58 Degree Cone A-IN0060-24

Description
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Poly Inductor Tank: -12" NON-VENTED lid -2" female pipe threaded outlet fitting -Gallon indicators are included on one side. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone 60 Gallon Inductor Tank is made from FDA approved Polyethylene Resin 60 Gallon Tank Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/30 150/20 more than one add pallet 40 lbs.
Description
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Poly Inductor Tank: -12" NON-VENTED lid -2" female pipe threaded outlet fitting -Gallon indicators are included on one side. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone 60 Gallon Inductor Tank is made from FDA approved Polyethylene Resin 60 Gallon Tank Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/30 150/20 more than one add pallet 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Cone Tank 58 Degree Cone - A-IN0060-24 - Plastic-Mart
Burnet, TX, USA
60 Gallon Cone Tank 58 Degree Cone
A-IN0060-24
60 Gallon Cone Tank 58 Degree Cone A-IN0060-24
60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Poly Inductor Tank: -12" NON-VENTED lid -2" female pipe threaded outlet fitting -Gallon indicators are included on one side. -Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70. 58 degree cone 60 Gallon Inductor Tank is made from FDA approved Polyethylene Resin 60 Gallon Tank Great For: -Fresh Water -Beer Fermentation Tank -Wine Fermentation -BioDiesel Tanks 300/30 150/20 more than one add pallet 40 lbs.

60 Gallon Cone Bottom Inductor Tank
Tank Only, Stand is Sold Separately
60 Gallon Poly Inductor Tank:
-12" NON-VENTED lid
-2" female pipe threaded outlet fitting
-Gallon indicators are included on one side.
-Medium-density polyethylene with U.V. stabilizers and is designed for liquids with a specific gravity of up to 1.70.
58 degree cone
60 Gallon Inductor Tank is made from FDA approved Polyethylene Resin
60 Gallon Tank Great For:
-Fresh Water
-Beer Fermentation Tank
-Wine Fermentation
-BioDiesel Tanks
300/30
150/20
more than one add pallet 40 lbs.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-IN0060-24
Product Name 60 Gallon Cone Tank 58 Degree Cone
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details