Plastic-Mart 60 Gallon Full Drain Inductor Tanks w/ Poly Legs A-IBFD60-SET

Description
60 Gallon Fully Draining Cone Bottom Inductor Tank w/ Stand Tank Specifications and Features: - Four Blow Molded polyethylene legs are included that attach directly to the tank with stainless steel hardware - Tanks feature a full drain outlet with 2" female pipe threads - Gallon/Liter indicators are included on one side - Tanks are also furnished with a stainless steel hose clamp on the outlet to secure the fitting of choice - A 12" non-vented Lid Assembly and Lanyard are standard - Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. 300/30 150/20 more than one add pallet 40 lbs.
Description
60 Gallon Fully Draining Cone Bottom Inductor Tank w/ Stand Tank Specifications and Features: - Four Blow Molded polyethylene legs are included that attach directly to the tank with stainless steel hardware - Tanks feature a full drain outlet with 2" female pipe threads - Gallon/Liter indicators are included on one side - Tanks are also furnished with a stainless steel hose clamp on the outlet to secure the fitting of choice - A 12" non-vented Lid Assembly and Lanyard are standard - Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. 300/30 150/20 more than one add pallet 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Full Drain Inductor Tanks w/ Poly Legs - A-IBFD60-SET - Plastic-Mart
Burnet, TX, USA
60 Gallon Full Drain Inductor Tanks w/ Poly Legs
A-IBFD60-SET
60 Gallon Full Drain Inductor Tanks w/ Poly Legs A-IBFD60-SET
60 Gallon Fully Draining Cone Bottom Inductor Tank w/ Stand Tank Specifications and Features: - Four Blow Molded polyethylene legs are included that attach directly to the tank with stainless steel hardware - Tanks feature a full drain outlet with 2" female pipe threads - Gallon/Liter indicators are included on one side - Tanks are also furnished with a stainless steel hose clamp on the outlet to secure the fitting of choice - A 12" non-vented Lid Assembly and Lanyard are standard - Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less. 300/30 150/20 more than one add pallet 40 lbs.

60 Gallon Fully Draining Cone Bottom Inductor Tank w/ Stand
Tank Specifications and Features:
- Four Blow Molded polyethylene legs are included that attach directly to the tank with stainless steel hardware
- Tanks feature a full drain outlet with 2" female pipe threads
- Gallon/Liter indicators are included on one side
- Tanks are also furnished with a stainless steel hose clamp on the outlet to secure the fitting of choice
- A 12" non-vented Lid Assembly and Lanyard are standard
- Tanks are designed for the containment of chemicals with a specific gravity of 1.7 or less.
300/30
150/20
more than one add pallet 40 lbs.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-IBFD60-SET
Product Name 60 Gallon Full Drain Inductor Tanks w/ Poly Legs
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details