Plastic-Mart 1250 Gallon Elliptical Cradle Tank A-HE1250-78

Description
Tank Only, Cradle & Bands sold Separately Tank Specifications and Features: - Furnished with polyethylene baffles for surge compression - 3 strap recesses are provided to facilitate anchoring - A collection sump for full drain out is available in either standard or a deep sump option - 16" vented lid assembly is standard - Furnished with 2" FPT and 1-1/4" FPT polypropylene fittings with Santoprene gaskets Standard weight tank is designed for chemicals with a specific gravity of 1.70. Standard colors available are white or yellow. 300/405 150/520
Description
Tank Only, Cradle & Bands sold Separately Tank Specifications and Features: - Furnished with polyethylene baffles for surge compression - 3 strap recesses are provided to facilitate anchoring - A collection sump for full drain out is available in either standard or a deep sump option - 16" vented lid assembly is standard - Furnished with 2" FPT and 1-1/4" FPT polypropylene fittings with Santoprene gaskets Standard weight tank is designed for chemicals with a specific gravity of 1.70. Standard colors available are white or yellow. 300/405 150/520

Suppliers

Company
Product
Description
Supplier Links
1250 Gallon Elliptical Cradle Tank - A-HE1250-78 - Plastic-Mart
Burnet, TX, USA
1250 Gallon Elliptical Cradle Tank
A-HE1250-78
1250 Gallon Elliptical Cradle Tank A-HE1250-78
Tank Only, Cradle & Bands sold Separately Tank Specifications and Features: - Furnished with polyethylene baffles for surge compression - 3 strap recesses are provided to facilitate anchoring - A collection sump for full drain out is available in either standard or a deep sump option - 16" vented lid assembly is standard - Furnished with 2" FPT and 1-1/4" FPT polypropylene fittings with Santoprene gaskets Standard weight tank is designed for chemicals with a specific gravity of 1.70. Standard colors available are white or yellow. 300/405 150/520

Tank Only, Cradle & Bands sold Separately
Tank Specifications and Features:
- Furnished with polyethylene baffles for surge compression
- 3 strap recesses are provided to facilitate anchoring
- A collection sump for full drain out is available in either standard or a deep sump option
- 16" vented lid assembly is standard
- Furnished with 2" FPT and 1-1/4" FPT polypropylene fittings with Santoprene gaskets
Standard weight tank is designed for chemicals with a specific gravity of 1.70. Standard colors available are white or yellow.
300/405
150/520

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-HE1250-78
Product Name 1250 Gallon Elliptical Cradle Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 400 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details