TIE-DOWN BANDS SET SOLD SEPARATELY
Set of 4 Req.
Sump on each end for fitting installation. Optional bottom sump also available. Furnished with a 2" FPT polypropylene fitting with Santoprene gasket.
Furnished with a 16" vented lid assembly as standard.
Gallon indicators on one side and end of tank.
Four hoop recesses facilitate anchoring. Hoops required to maintain warranty.
Standard weight tanks are designed for chemicals with specific gravity of 1.70. Tanks are manufactured from medium density polyethylene with U.V. stabilizers. FDA conpliant materials are available. Standard colors are white, yellow and black.
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-FS1750-62W |
| Product Name | 1750 Gallon Horizontal Leg Tank |
| Type | General Purpose/ Bulk Storage Tank |