8" Manway & 1" Drain Fitting
Tanks are translucent white with gallon markers
Other colors available
wt: 52 lbs
TIE-DOWN BANDS SOLD SEPARATELY
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-FS0125-32 |
| Product Name | 125 Gallon Horizontal Leg Tank |
| Type | General Purpose/ Bulk Storage Tank |