Plastic-Mart 8250 Gallon 15 Degree Cone Bottom Tank A-CB8250-122

Description
8250 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 205" Total height w/ stand 10" clearance from bottom of cone 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 2100 1020
Description
8250 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 205" Total height w/ stand 10" clearance from bottom of cone 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 2100 1020

Suppliers

Company
Product
Description
Supplier Links
8250 Gallon 15 Degree Cone Bottom Tank - A-CB8250-122 - Plastic-Mart
Burnet, TX, USA
8250 Gallon 15 Degree Cone Bottom Tank
A-CB8250-122
8250 Gallon 15 Degree Cone Bottom Tank A-CB8250-122
8250 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 205" Total height w/ stand 10" clearance from bottom of cone 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 2100 1020

8250 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
205" Total height w/ stand
10" clearance from bottom of cone
16" Lid (22" optional)
2" Fitting
(4) Tie Down Lugs
This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket.
Flatbed
2100
1020

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB8250-122
Product Name 8250 Gallon 15 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 400 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details