Plastic-Mart 6900 Gallon 15 Degree Cone Bottom Tank A-CB6900-122

Description
6900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 177" Total height w/ stand 10" CLEARANCE FROM BOTTOM OF CONE 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 1700 1020
Description
6900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 177" Total height w/ stand 10" CLEARANCE FROM BOTTOM OF CONE 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 1700 1020

Suppliers

Company
Product
Description
Supplier Links
6900 Gallon 15 Degree Cone Bottom Tank - A-CB6900-122 - Plastic-Mart
Burnet, TX, USA
6900 Gallon 15 Degree Cone Bottom Tank
A-CB6900-122
6900 Gallon 15 Degree Cone Bottom Tank A-CB6900-122
6900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 177" Total height w/ stand 10" CLEARANCE FROM BOTTOM OF CONE 16" Lid (22" optional) 2" Fitting (4) Tie Down Lugs This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket. Flatbed 1700 1020

6900 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
177" Total height w/ stand
10" CLEARANCE FROM BOTTOM OF CONE
16" Lid (22" optional)
2" Fitting
(4) Tie Down Lugs
This tank has a 15-degree slope on the cone and comes standard with a 16" vented lid and 2" FPT heavy-duty polypropylene fitting with Santoprene gasket.
Flatbed
1700
1020

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB6900-122
Product Name 6900 Gallon 15 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details