Plastic-Mart 4900 Gallon 15 Degree Cone Bottom Tank A-CB4900-102

Description
4900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 102" dia x 170" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers wt: 1748 Tank clearance w/ stand: 11" Flatbed 1300 450
Description
4900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 102" dia x 170" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers wt: 1748 Tank clearance w/ stand: 11" Flatbed 1300 450

Suppliers

Company
Product
Description
Supplier Links
4900 Gallon 15 Degree Cone Bottom Tank - A-CB4900-102 - Plastic-Mart
Burnet, TX, USA
4900 Gallon 15 Degree Cone Bottom Tank
A-CB4900-102
4900 Gallon 15 Degree Cone Bottom Tank A-CB4900-102
4900 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 102" dia x 170" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 15 degree cone Tanks are translucent white with gallon markers wt: 1748 Tank clearance w/ stand: 11" Flatbed 1300 450

4900 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
102" dia x 170" ht
16" Manway & 2" Drain Fitting
S.G. - 1.7
15 degree cone
Tanks are translucent white with gallon markers
wt: 1748
Tank clearance w/ stand: 11"
Flatbed
1300
450

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB4900-102
Product Name 4900 Gallon 15 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 1060_48x144 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details