Plastic-Mart 2495 Gallon 30 Degree Cone Bottom Tank A-CB2495-90

Description
2495 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 90" dia x 129" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 30 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 9"
Description
2495 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 90" dia x 129" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 30 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 9"

Suppliers

Company
Product
Description
Supplier Links
2495 Gallon 30 Degree Cone Bottom Tank - A-CB2495-90 - Plastic-Mart
Burnet, TX, USA
2495 Gallon 30 Degree Cone Bottom Tank
A-CB2495-90
2495 Gallon 30 Degree Cone Bottom Tank A-CB2495-90
2495 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately 90" dia x 129" ht 16" Manway & 2" Drain Fitting S.G. - 1.7 30 degree cone Tanks are translucent white with gallon markers Tank clearance w/ stand: 9"

2495 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
90" dia x 129" ht
16" Manway & 2" Drain Fitting
S.G. - 1.7
30 degree cone
Tanks are translucent white with gallon markers
Tank clearance w/ stand: 9"

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB2495-90
Product Name 2495 Gallon 30 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 660_42x117 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details