Plastic-Mart 1000 Gallon 15 Degree Cone Bottom Tank A-CB1000-90

Description
1000 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Features: * Furnished with a 16" Vented Lid Assembly * 2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard. * Gallon indicators are included in the sidewall * Designed for containment of chemicals with a specific gravity of 1.7 or less. * FDA approved materials available Tanks manufactured from medium-density polyethylene with U.V. stabilizers Standard tank color is white. 400/215 150/380
Description
1000 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Features: * Furnished with a 16" Vented Lid Assembly * 2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard. * Gallon indicators are included in the sidewall * Designed for containment of chemicals with a specific gravity of 1.7 or less. * FDA approved materials available Tanks manufactured from medium-density polyethylene with U.V. stabilizers Standard tank color is white. 400/215 150/380

Suppliers

Company
Product
Description
Supplier Links
1000 Gallon 15 Degree Cone Bottom Tank - A-CB1000-90 - Plastic-Mart
Burnet, TX, USA
1000 Gallon 15 Degree Cone Bottom Tank
A-CB1000-90
1000 Gallon 15 Degree Cone Bottom Tank A-CB1000-90
1000 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Features: * Furnished with a 16" Vented Lid Assembly * 2" FPT heavy-duty polypropylene fitting with Santoprene gasket is standard. * Gallon indicators are included in the sidewall * Designed for containment of chemicals with a specific gravity of 1.7 or less. * FDA approved materials available Tanks manufactured from medium-density polyethylene with U.V. stabilizers Standard tank color is white. 400/215 150/380

1000 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
Features:
* Furnished with a 16" Vented Lid Assembly
* 2" FPT heavy-duty polypropylene fitting with
Santoprene gasket is standard.
* Gallon indicators are included in the sidewall
* Designed for containment of chemicals with a specific
gravity of 1.7 or less.
* FDA approved materials available
Tanks manufactured from
medium-density polyethylene with U.V. stabilizers
Standard tank color is white.
400/215
150/380

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB1000-90
Product Name 1000 Gallon 15 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 1550 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details