Plastic-Mart 800 Gallon 15 Degree Cone Bottom Tank A-CB0800-86

Description
800 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Furnished with a 16" Vented Lid Assembly with Lanyard 2" FPT polypropylene fitting with Santoprene gasket is standard on the outlet - Gallon indicators are included in the sidewall - Designed for containment of liquids with a specific gravity of 1.7 or lower. - Tanks are manufactured from medium-density polyethylene with U.V. stabilizers. Standard color available is white. tank weight 182 lbs. 300/185 150/360
Description
800 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Furnished with a 16" Vented Lid Assembly with Lanyard 2" FPT polypropylene fitting with Santoprene gasket is standard on the outlet - Gallon indicators are included in the sidewall - Designed for containment of liquids with a specific gravity of 1.7 or lower. - Tanks are manufactured from medium-density polyethylene with U.V. stabilizers. Standard color available is white. tank weight 182 lbs. 300/185 150/360

Suppliers

Company
Product
Description
Supplier Links
800 Gallon 15 Degree Cone Bottom Tank - A-CB0800-86 - Plastic-Mart
Burnet, TX, USA
800 Gallon 15 Degree Cone Bottom Tank
A-CB0800-86
800 Gallon 15 Degree Cone Bottom Tank A-CB0800-86
800 Gallon Cone Bottom Tank Tank Only, Stand is Sold Separately Furnished with a 16" Vented Lid Assembly with Lanyard 2" FPT polypropylene fitting with Santoprene gasket is standard on the outlet - Gallon indicators are included in the sidewall - Designed for containment of liquids with a specific gravity of 1.7 or lower. - Tanks are manufactured from medium-density polyethylene with U.V. stabilizers. Standard color available is white. tank weight 182 lbs. 300/185 150/360

800 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
Furnished with a 16" Vented Lid Assembly with Lanyard
2" FPT polypropylene fitting with Santoprene gasket is
standard on the outlet
- Gallon indicators are included in the sidewall
- Designed for containment of liquids with a
specific gravity of 1.7 or lower.
- Tanks are manufactured from medium-density
polyethylene with U.V. stabilizers.
Standard color available is white.
tank weight 182 lbs.
300/185
150/360

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-CB0800-86
Product Name 800 Gallon 15 Degree Cone Bottom Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details