Plastic-Mart 1000 Gallon Two Compartment Plastic Septic Tank A-AST-1000-2

Description
Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a horizontal flow designed for below ground installations up to 36 inches. Ace Tanks are IAPMO approved and have passed strenuous stress tests. Each tank carries an individual serial code and is fully document from date of manufacture. Ace Roto-Mold septic tanks are designed and manufactured with rigorous quality controls. The trapezoidal deep-rib design and interior baffle system make Ace Tanks the industry choice. Only Ace tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace?s unique tank baffle system slows the flow of wastewater and directs it to the middle of the tank so wastewater can separate from solids. An outlet baffles allows the partially treated liquids to flow out for further treatment. Advantages of Ace?s baffle design include added strength, versatility, and ease of installation. Septic tanks are available in one-compartment and two-compartment designs and are manufactured for containment of liquids up to 1.7 specific gravity. 250/525
Description
Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a horizontal flow designed for below ground installations up to 36 inches. Ace Tanks are IAPMO approved and have passed strenuous stress tests. Each tank carries an individual serial code and is fully document from date of manufacture. Ace Roto-Mold septic tanks are designed and manufactured with rigorous quality controls. The trapezoidal deep-rib design and interior baffle system make Ace Tanks the industry choice. Only Ace tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace?s unique tank baffle system slows the flow of wastewater and directs it to the middle of the tank so wastewater can separate from solids. An outlet baffles allows the partially treated liquids to flow out for further treatment. Advantages of Ace?s baffle design include added strength, versatility, and ease of installation. Septic tanks are available in one-compartment and two-compartment designs and are manufactured for containment of liquids up to 1.7 specific gravity. 250/525

Suppliers

Company
Product
Description
Supplier Links
1000 Gallon Two Compartment Plastic Septic Tank - A-AST-1000-2 - Plastic-Mart
Burnet, TX, USA
1000 Gallon Two Compartment Plastic Septic Tank
A-AST-1000-2
1000 Gallon Two Compartment Plastic Septic Tank A-AST-1000-2
Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a horizontal flow designed for below ground installations up to 36 inches. Ace Tanks are IAPMO approved and have passed strenuous stress tests. Each tank carries an individual serial code and is fully document from date of manufacture. Ace Roto-Mold septic tanks are designed and manufactured with rigorous quality controls. The trapezoidal deep-rib design and interior baffle system make Ace Tanks the industry choice. Only Ace tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace?s unique tank baffle system slows the flow of wastewater and directs it to the middle of the tank so wastewater can separate from solids. An outlet baffles allows the partially treated liquids to flow out for further treatment. Advantages of Ace?s baffle design include added strength, versatility, and ease of installation. Septic tanks are available in one-compartment and two-compartment designs and are manufactured for containment of liquids up to 1.7 specific gravity. 250/525

Ace Roto-Mold septic tanks are stronger, easier to install, and less costly than old-fashioned concrete septic tanks- yet they still offer the quality construction and safety you expect. Manufactured from high-density polyethylene with U.V. inhibitors, Ace Roto-Mold tanks utilize a horizontal flow designed for below ground installations up to 36 inches. Ace Tanks are IAPMO approved and have passed strenuous stress tests. Each tank carries an individual serial code and is fully document from date of manufacture. Ace Roto-Mold septic tanks are designed and manufactured with rigorous quality controls. The trapezoidal deep-rib design and interior baffle system make Ace Tanks the industry choice. Only Ace tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace?s unique tank baffle system slows the flow of wastewater and directs it to the middle of the tank so wastewater can separate from solids. An outlet baffles allows the partially treated liquids to flow out for further treatment. Advantages of Ace?s baffle design include added strength, versatility, and ease of installation. Septic tanks are available in one-compartment and two-compartment designs and are manufactured for containment of liquids up to 1.7 specific gravity.
250/525

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-AST-1000-2
Product Name 1000 Gallon Two Compartment Plastic Septic Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 60 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details