Plastic-Mart 500 Gallon Plastic Septic Pump Tank A-AST-0500-1

Description
Ace500Pump TANKS MAY BE COMPLETELY DRAINED AND LEFT IN THE GROUND EMPTY (INLET & OUTLET NOT INCLUDED IN PRICE, MUST BE ORDERED SEPERATELY) Ace500Pump tanks are furnished with a watertight domed lid and include PUMP STAND molded into the bottom of the tank. Includes: 20" MANHOLE ACCESS W/ WATERTIGHT LID 200 lbs. HEIGHT TO THE INLET approx. 56" HEIGHT TO THE OUTLET approx. 53" -Manufactured from high-density polyethylene with U.V. inhibitors. -Custom-molded gasket in the lid Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace500Pump Tanks are manufactured by means of the rotational molding process, which produces a one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals and by the chemicals and gases present in sewage, so plastic septic tanks will not rust or corrode. 5 YEAR WARRANTY CL300/250 AST-0500-1
Description
Ace500Pump TANKS MAY BE COMPLETELY DRAINED AND LEFT IN THE GROUND EMPTY (INLET & OUTLET NOT INCLUDED IN PRICE, MUST BE ORDERED SEPERATELY) Ace500Pump tanks are furnished with a watertight domed lid and include PUMP STAND molded into the bottom of the tank. Includes: 20" MANHOLE ACCESS W/ WATERTIGHT LID 200 lbs. HEIGHT TO THE INLET approx. 56" HEIGHT TO THE OUTLET approx. 53" -Manufactured from high-density polyethylene with U.V. inhibitors. -Custom-molded gasket in the lid Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace500Pump Tanks are manufactured by means of the rotational molding process, which produces a one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals and by the chemicals and gases present in sewage, so plastic septic tanks will not rust or corrode. 5 YEAR WARRANTY CL300/250 AST-0500-1

Suppliers

Company
Product
Description
Supplier Links
500 Gallon Plastic Septic Pump Tank - A-AST-0500-1 - Plastic-Mart
Burnet, TX, USA
500 Gallon Plastic Septic Pump Tank
A-AST-0500-1
500 Gallon Plastic Septic Pump Tank A-AST-0500-1
Ace500Pump TANKS MAY BE COMPLETELY DRAINED AND LEFT IN THE GROUND EMPTY (INLET & OUTLET NOT INCLUDED IN PRICE, MUST BE ORDERED SEPERATELY) Ace500Pump tanks are furnished with a watertight domed lid and include PUMP STAND molded into the bottom of the tank. Includes: 20" MANHOLE ACCESS W/ WATERTIGHT LID 200 lbs. HEIGHT TO THE INLET approx. 56" HEIGHT TO THE OUTLET approx. 53" -Manufactured from high-density polyethylene with U.V. inhibitors. -Custom-molded gasket in the lid Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Ace500Pump Tanks are manufactured by means of the rotational molding process, which produces a one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals and by the chemicals and gases present in sewage, so plastic septic tanks will not rust or corrode. 5 YEAR WARRANTY CL300/250 AST-0500-1

Ace500Pump TANKS MAY BE COMPLETELY DRAINED AND LEFT IN THE GROUND EMPTY
(INLET & OUTLET NOT INCLUDED IN PRICE, MUST BE ORDERED SEPERATELY)
Ace500Pump tanks are furnished with a watertight domed lid and include PUMP STAND molded into the bottom of the tank.
Includes:
20" MANHOLE ACCESS W/ WATERTIGHT LID
200 lbs.
HEIGHT TO THE INLET approx. 56"
HEIGHT TO THE OUTLET approx. 53"
-Manufactured from high-density polyethylene with U.V. inhibitors.
-Custom-molded gasket in the lid Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail.
Ace500Pump Tanks are manufactured by means of the rotational molding process, which produces a one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals and by the chemicals and gases present in sewage, so plastic septic tanks will not rust or corrode.
5 YEAR WARRANTY
CL300/250
AST-0500-1

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-AST-0500-1
Product Name 500 Gallon Plastic Septic Pump Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details