Plastic-Mart 120 Gallon Green Poly Round Stock Tank A-ARM-19455

Description
120 Gallon Round Poly Stock Tank / 120 Gallon Plastic Stock Tank Color: Green 1-1/2" Drain w/ Plug **Lid Is Not Offered On A-ARM-19455** Tank Specifications and Features: - Double wall rim and circular sidewall ribbing for strength - Hand-holds provided on each side for handling - Tapered sidewall enables efficient stacking for storage and shipment - Four stacking lugs are provided around the tank rim to prevent wedging Popular Uses: Livestock Water Trough, Koi Ponds, Aquaculture Tanks Unfortunately shipping cost for (1) is approx. the cost of the item itself. Ordering in bulk quantities helps bring down shipping cost, as will having the item shipped to a commercial address.
Description
120 Gallon Round Poly Stock Tank / 120 Gallon Plastic Stock Tank Color: Green 1-1/2" Drain w/ Plug **Lid Is Not Offered On A-ARM-19455** Tank Specifications and Features: - Double wall rim and circular sidewall ribbing for strength - Hand-holds provided on each side for handling - Tapered sidewall enables efficient stacking for storage and shipment - Four stacking lugs are provided around the tank rim to prevent wedging Popular Uses: Livestock Water Trough, Koi Ponds, Aquaculture Tanks Unfortunately shipping cost for (1) is approx. the cost of the item itself. Ordering in bulk quantities helps bring down shipping cost, as will having the item shipped to a commercial address.

Suppliers

Company
Product
Description
Supplier Links
120 Gallon Green Poly Round Stock Tank - A-ARM-19455 - Plastic-Mart
Burnet, TX, USA
120 Gallon Green Poly Round Stock Tank
A-ARM-19455
120 Gallon Green Poly Round Stock Tank A-ARM-19455
120 Gallon Round Poly Stock Tank / 120 Gallon Plastic Stock Tank Color: Green 1-1/2" Drain w/ Plug **Lid Is Not Offered On A-ARM-19455** Tank Specifications and Features: - Double wall rim and circular sidewall ribbing for strength - Hand-holds provided on each side for handling - Tapered sidewall enables efficient stacking for storage and shipment - Four stacking lugs are provided around the tank rim to prevent wedging Popular Uses: Livestock Water Trough, Koi Ponds, Aquaculture Tanks Unfortunately shipping cost for (1) is approx. the cost of the item itself. Ordering in bulk quantities helps bring down shipping cost, as will having the item shipped to a commercial address.

120 Gallon Round Poly Stock Tank / 120 Gallon Plastic Stock Tank
Color: Green
1-1/2" Drain w/ Plug
**Lid Is Not Offered On A-ARM-19455**
Tank Specifications and Features:
- Double wall rim and circular sidewall ribbing for strength
- Hand-holds provided on each side for handling
- Tapered sidewall enables efficient stacking for storage and shipment
- Four stacking lugs are provided around the tank rim to prevent wedging
Popular Uses: Livestock Water Trough, Koi Ponds, Aquaculture Tanks
Unfortunately shipping cost for (1) is approx. the cost of the item itself. Ordering in bulk quantities helps bring down shipping cost, as will having the item shipped to a commercial address.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-ARM-19455
Product Name 120 Gallon Green Poly Round Stock Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details