Plastic-Mart 2000 Gallon Aquifer Low Profile Cistern w/ 28" Ground Access Assembly A-ACT2000-LPG

Description
2000 Gallon Low Profile Underground Water Storage Cistern Price Includes 28" Riser & Lid Ground Access Assembly Aquifer Low Profile Cistern Tanks strong, durable, quality construction is designed for bulk collection and storage of potable or non-potable water. Tank can be used in below and above ground applications. Aquifers may be buried up to 28" deep and can be backfilled empty. Tank Installation Guidelines Aquifer Cistern Brochure * Sectional Ribbing designed to withstand up to 400 PSF load pressure * Manufactured from high-density polyethylene with U.V. inhibitors * Manufactured from FDA compliant resins * Low profile design with multiple fitting flats to accommodate a variety of plumbing configurations * Tanks can be stacked for shipping and storage * Manufactured for the containment of liquids with up to 1.7 specific gravity Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 2000 gallon cistern
Description
2000 Gallon Low Profile Underground Water Storage Cistern Price Includes 28" Riser & Lid Ground Access Assembly Aquifer Low Profile Cistern Tanks strong, durable, quality construction is designed for bulk collection and storage of potable or non-potable water. Tank can be used in below and above ground applications. Aquifers may be buried up to 28" deep and can be backfilled empty. Tank Installation Guidelines Aquifer Cistern Brochure * Sectional Ribbing designed to withstand up to 400 PSF load pressure * Manufactured from high-density polyethylene with U.V. inhibitors * Manufactured from FDA compliant resins * Low profile design with multiple fitting flats to accommodate a variety of plumbing configurations * Tanks can be stacked for shipping and storage * Manufactured for the containment of liquids with up to 1.7 specific gravity Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 2000 gallon cistern

Suppliers

Company
Product
Description
Supplier Links
2000 Gallon Aquifer Low Profile Cistern w/ 28
Burnet, TX, USA
2000 Gallon Aquifer Low Profile Cistern w/ 28" Ground Access Assembly
A-ACT2000-LPG
2000 Gallon Aquifer Low Profile Cistern w/ 28" Ground Access Assembly A-ACT2000-LPG
2000 Gallon Low Profile Underground Water Storage Cistern Price Includes 28" Riser & Lid Ground Access Assembly Aquifer Low Profile Cistern Tanks strong, durable, quality construction is designed for bulk collection and storage of potable or non-potable water. Tank can be used in below and above ground applications. Aquifers may be buried up to 28" deep and can be backfilled empty. Tank Installation Guidelines Aquifer Cistern Brochure * Sectional Ribbing designed to withstand up to 400 PSF load pressure * Manufactured from high-density polyethylene with U.V. inhibitors * Manufactured from FDA compliant resins * Low profile design with multiple fitting flats to accommodate a variety of plumbing configurations * Tanks can be stacked for shipping and storage * Manufactured for the containment of liquids with up to 1.7 specific gravity Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 2000 gallon cistern

2000 Gallon Low Profile Underground Water Storage Cistern
Price Includes 28" Riser & Lid Ground Access Assembly
Aquifer Low Profile Cistern Tanks strong, durable, quality construction is
designed for bulk collection and storage of potable or non-potable water.
Tank can be used in below and above ground applications.
Aquifers may be buried up to 28" deep and can be backfilled empty.
Tank Installation Guidelines
Aquifer Cistern Brochure
* Sectional Ribbing designed to withstand up to 400 PSF load pressure
* Manufactured from high-density polyethylene with U.V. inhibitors
* Manufactured from FDA compliant resins
* Low profile design with multiple fitting flats to accommodate a variety of
plumbing configurations
* Tanks can be stacked for shipping and storage
* Manufactured for the containment of liquids with up to 1.7 specific gravity
Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 2000 gallon cistern

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-ACT2000-LPG
Product Name 2000 Gallon Aquifer Low Profile Cistern w/ 28" Ground Access Assembly
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 5000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details