Plastic-Mart 2000 Gallon Aquifer Low Profile Cistern w/ Burial Lid A-ACT2000-LPB

Description
Ace / DenHartog Aquifer Low Profile Cisterns Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low Profile Cistern Tanks are designed to provide a safe and durable means for the storage of potable or non-potable water. Their sectional ribbing design will sustain vertical soil pressures of up to 400 PSF. Tank can be buried up to 28" deep and can be backfilled empty. Multiple fitting locations are provided to accommodate a variety of plumbing configurations. Fitting flats on each end and one side of the tank will accept up to 4" fittings. Manufactured from FDA compliant resins and high-density polyethylene with U.V. inhibitors. Designed for the containment of liquids with a specific gravity of 1.7 or lower. Installation Guidelines Aquifer Cistern Brochure Please note: These Aquifer Low Profile Cisterns need to ship via flat-bed trucks. Unless delivery is to a state near/within Iowa, expect freight to cost as much as the Aquifer tanks themselves. These tanks also require the delivery site to have unloading equipment on hand. If delivering to a residence, please make sure your local DOT allows semi-trucks on local roads.
Description
Ace / DenHartog Aquifer Low Profile Cisterns Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low Profile Cistern Tanks are designed to provide a safe and durable means for the storage of potable or non-potable water. Their sectional ribbing design will sustain vertical soil pressures of up to 400 PSF. Tank can be buried up to 28" deep and can be backfilled empty. Multiple fitting locations are provided to accommodate a variety of plumbing configurations. Fitting flats on each end and one side of the tank will accept up to 4" fittings. Manufactured from FDA compliant resins and high-density polyethylene with U.V. inhibitors. Designed for the containment of liquids with a specific gravity of 1.7 or lower. Installation Guidelines Aquifer Cistern Brochure Please note: These Aquifer Low Profile Cisterns need to ship via flat-bed trucks. Unless delivery is to a state near/within Iowa, expect freight to cost as much as the Aquifer tanks themselves. These tanks also require the delivery site to have unloading equipment on hand. If delivering to a residence, please make sure your local DOT allows semi-trucks on local roads.

Suppliers

Company
Product
Description
Supplier Links
2000 Gallon Aquifer Low Profile Cistern w/ Burial Lid - A-ACT2000-LPB - Plastic-Mart
Burnet, TX, USA
2000 Gallon Aquifer Low Profile Cistern w/ Burial Lid
A-ACT2000-LPB
2000 Gallon Aquifer Low Profile Cistern w/ Burial Lid A-ACT2000-LPB
Ace / DenHartog Aquifer Low Profile Cisterns Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low Profile Cistern Tanks are designed to provide a safe and durable means for the storage of potable or non-potable water. Their sectional ribbing design will sustain vertical soil pressures of up to 400 PSF. Tank can be buried up to 28" deep and can be backfilled empty. Multiple fitting locations are provided to accommodate a variety of plumbing configurations. Fitting flats on each end and one side of the tank will accept up to 4" fittings. Manufactured from FDA compliant resins and high-density polyethylene with U.V. inhibitors. Designed for the containment of liquids with a specific gravity of 1.7 or lower. Installation Guidelines Aquifer Cistern Brochure Please note: These Aquifer Low Profile Cisterns need to ship via flat-bed trucks. Unless delivery is to a state near/within Iowa, expect freight to cost as much as the Aquifer tanks themselves. These tanks also require the delivery site to have unloading equipment on hand. If delivering to a residence, please make sure your local DOT allows semi-trucks on local roads.

Ace / DenHartog Aquifer Low Profile Cisterns

Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low Profile Cistern Tanks are designed to provide a safe and durable means for the storage of potable or non-potable water. Their sectional ribbing design will sustain vertical soil pressures of up to 400 PSF. Tank can be buried up to 28" deep and can be backfilled empty. Multiple fitting locations are provided to accommodate a variety of plumbing configurations. Fitting flats on each end and one side of the tank will accept up to 4" fittings. Manufactured from FDA compliant resins and high-density polyethylene with U.V. inhibitors. Designed for the containment of liquids with a specific gravity of 1.7 or lower.

Installation Guidelines

Aquifer Cistern Brochure

Please note: These Aquifer Low Profile Cisterns need to ship via flat-bed trucks. Unless delivery is to a state near/within Iowa, expect freight to cost as much as the Aquifer tanks themselves. These tanks also require the delivery site to have unloading equipment on hand. If delivering to a residence, please make sure your local DOT allows semi-trucks on local roads.

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-ACT2000-LPB
Product Name 2000 Gallon Aquifer Low Profile Cistern w/ Burial Lid
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Compressed Air Receiver - 8000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details