Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STORAGE TANKS AND PROCESS TANKS
PLASTIC-MART
9996-120 -- TODD 10" TIRE
Plastic-Mart
Todd 10" Tire
9996-120
Description
Todd 10" Tire Sold Individually
Plastic-Mart
Done
Description
Todd 10" Tire Sold Individually
Suppliers
Company
Product
Description
Supplier Links
Plastic-Mart
Burnet, TX, USA
Todd 10" Tire
9996-120
Todd 10" Tire
9996-120
Todd 10" Tire Sold Individually
Todd 10" Tire Sold Individually
Supplier's Site
Technical Specifications
Plastic-Mart
Product Category
Storage Tanks and Process Tanks
Product Number
9996-120
Product Name
Todd 10" Tire
Type
General Purpose/ Bulk Storage Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Tank, 16 Gallon Water For Hydrostatic Test Pump
938-9300-16
Specs
Type
Water Tank
Volume Capacity
16 gallons (60.57 liters)
View Details
Charles Ross & Son Company
Custom Tanks and Pressure Vessels
Specs
Type
General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material
Aluminum; Exotic Metals; Steel; Stainless Steel
Features
Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Rogers Machinery Company, Inc.
Compressed Air Receiver
240
Specs
Type
Air Receiver
View Details
EXAIR
60 Gallon Receiver Tank
Specs
Type
Air Receiver; Pressure Vessel
Volume Capacity
60 gallons (227 liters)
Pressure Rating
200 psi (141 m H2O)
View Details