Plastic-Mart 13 Gallon Marine Water / Holding Tank 85-1626WH

Description
Todd's one piece molded Water/Holding Tanks are tough and durable. Each tank fully complies with FDA regulation CFR 177.1520. All Water / Holding Tanks satisfy all United States Coast Guard standards. Polyethylene tanks will not emit waste odors or change the taste of fresh potable water. All openings are female NPT (National Pipe Threads) and are located in the same relative position on one end of the tank. Fitting Sizes: (2) 1/2" and (2) 1-1/2" female NPT fittings
Description
Todd's one piece molded Water/Holding Tanks are tough and durable. Each tank fully complies with FDA regulation CFR 177.1520. All Water / Holding Tanks satisfy all United States Coast Guard standards. Polyethylene tanks will not emit waste odors or change the taste of fresh potable water. All openings are female NPT (National Pipe Threads) and are located in the same relative position on one end of the tank. Fitting Sizes: (2) 1/2" and (2) 1-1/2" female NPT fittings

Suppliers

Company
Product
Description
Supplier Links
13 Gallon Marine Water / Holding Tank - 85-1626WH - Plastic-Mart
Burnet, TX, USA
13 Gallon Marine Water / Holding Tank
85-1626WH
13 Gallon Marine Water / Holding Tank 85-1626WH
Todd's one piece molded Water/Holding Tanks are tough and durable. Each tank fully complies with FDA regulation CFR 177.1520. All Water / Holding Tanks satisfy all United States Coast Guard standards. Polyethylene tanks will not emit waste odors or change the taste of fresh potable water. All openings are female NPT (National Pipe Threads) and are located in the same relative position on one end of the tank. Fitting Sizes: (2) 1/2" and (2) 1-1/2" female NPT fittings

Todd's one piece molded Water/Holding Tanks are tough and durable. Each tank fully complies with FDA regulation CFR 177.1520.
All Water / Holding Tanks satisfy all United States Coast Guard standards.
Polyethylene tanks will not emit waste odors or change the taste of fresh potable water.
All openings are female NPT (National Pipe Threads) and are located in the same relative position on one end of the tank.
Fitting Sizes: (2) 1/2" and (2) 1-1/2" female NPT fittings

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number 85-1626WH
Product Name 13 Gallon Marine Water / Holding Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details