Plastic Forming Company, Inc. (The) Stock Case with Foam 080-050-023-5SF

Description
PFC Stock Cases with foam are the perfect solution when you need a simple, rugged case. Our Stock Carrying Cases can be used in any number of applications. All PFC Cases are made in the USA Flat layered foam cushion in the bottom and convoluted cushion in the lid The #1 solution when you need a simple, rugged case Molded from tough, recyclable high-density polyethylene (HDPE) plastic Double wall construction No other material comes close when it comes to impact, resistance to solvents and oils, and durability Textured exteriors resist dents, cracking and scuffs Unaffected by extreme temperatures Patented mechanical pin and socket hinge system
Description
PFC Stock Cases with foam are the perfect solution when you need a simple, rugged case. Our Stock Carrying Cases can be used in any number of applications. All PFC Cases are made in the USA Flat layered foam cushion in the bottom and convoluted cushion in the lid The #1 solution when you need a simple, rugged case Molded from tough, recyclable high-density polyethylene (HDPE) plastic Double wall construction No other material comes close when it comes to impact, resistance to solvents and oils, and durability Textured exteriors resist dents, cracking and scuffs Unaffected by extreme temperatures Patented mechanical pin and socket hinge system

Suppliers

Company
Product
Description
Supplier Links
Stock Case with Foam - 080-050-023-5SF - Plastic Forming Company, Inc. (The)
Woodbridge, CT, USA
Stock Case with Foam
080-050-023-5SF
Stock Case with Foam 080-050-023-5SF
PFC Stock Cases with foam are the perfect solution when you need a simple, rugged case. Our Stock Carrying Cases can be used in any number of applications. All PFC Cases are made in the USA Flat layered foam cushion in the bottom and convoluted cushion in the lid The #1 solution when you need a simple, rugged case Molded from tough, recyclable high-density polyethylene (HDPE) plastic Double wall construction No other material comes close when it comes to impact, resistance to solvents and oils, and durability Textured exteriors resist dents, cracking and scuffs Unaffected by extreme temperatures Patented mechanical pin and socket hinge system

PFC Stock Cases with foam are the perfect solution when you need a simple, rugged case. Our Stock Carrying Cases can be used in any number of applications. All PFC Cases are made in the USA

  • Flat layered foam cushion in the bottom and convoluted cushion in the lid
  • The #1 solution when you need a simple, rugged case
  • Molded from tough, recyclable high-density polyethylene (HDPE) plastic
  • Double wall construction
  • No other material comes close when it comes to impact, resistance to solvents and oils, and durability
  • Textured exteriors resist dents, cracking and scuffs
  • Unaffected by extreme temperatures
  • Patented mechanical pin and socket hinge system
Supplier's Site

Technical Specifications

  Plastic Forming Company, Inc. (The)
Product Category Industrial Containers
Product Number 080-050-023-5SF
Product Name Stock Case with Foam
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details