SCULPTED SPRAYER OVAL HDPE, 22 oz size, mold #3255, neck #28-400
Applications: Automotive Appearance, Household, Lawn & Garden, Pet Care, Sprayer,
| Plastic Bottle Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | SCULPTED SPRAYER OVAL-HDPE-22 oz-3255-28-400 |
| Product Name | PET and HDPE Plastic Bottles |
| Container Type | BottleJar |
| Material | Plastic; Polyethylene (PE) |
| Volume Capacity | 0.1719 gallons (0.6506 liters) |