HANDLEWARE OVAL PVC, 22 oz size, mold #650000, neck #33-430
Applications: Automotive Appearance, Household,
| Plastic Bottle Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | HANDLEWARE OVAL-PVC-22 oz-650000-33-430 |
| Product Name | PET and HDPE Plastic Bottles |
| Container Type | BottleJar |
| Material | PVC |
| Volume Capacity | 0.1719 gallons (0.6506 liters) |