#946 OBLONG BAREX, 32 oz size, mold #450000, neck #28mm PS211
Applications: Automotive Appearance, Lawn & Garden,
| Plastic Bottle Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | #946 OBLONG-BAREX-32 oz-450000-28mm PS211 |
| Product Name | PET and HDPE Plastic Bottles |
| Container Type | BottleJar |
| Material | Plastic; BAREX |
| Volume Capacity | 0.2500 gallons (0.9464 liters) |