Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Hub PRSTG10

Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 6.25 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 6.25 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - PRSTG10 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Hub
PRSTG10
Rigid/EMT Conduit Hub PRSTG10
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 6.25 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • 6.25 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • GROUNDING
  • 4 INCH TRADE SIZE
  • CHEMICAL RESISTANT
  • SEAL TYPE O-RING GASKET
  • MAXIMUM WALL THICKNESS 0.25 INCH
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRSTG10
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details