Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Reducer PRREC602

Description
2-PIECE TYPE FERROUS METAL MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE REC MODEL
Datasheet
Description
2-PIECE TYPE FERROUS METAL MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE REC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - PRREC602 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Reducer
PRREC602
Rigid/EMT Conduit Reducer PRREC602
2-PIECE TYPE FERROUS METAL MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE REC MODEL
  • 2-PIECE TYPE
  • FERROUS METAL MATERIAL
  • RIGID METAL CONDUIT USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • ETL, UL (CANADA AND US) APPROVAL
  • 5 STANDARD PACKAGE
  • ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • REC MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRREC602
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details