Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Reducer Coupling PRREC53SA

Description
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
Datasheet
Description
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - PRREC53SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Reducer Coupling
PRREC53SA
Explosionproof Conduit Reducer Coupling PRREC53SA
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
  • 40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • REDH2OT[R] BRAND
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRREC53SA
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details