Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLR29

Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLR MODEL
Datasheet
Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLR29 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLR29
Conduit Body PRLR29
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLR MODEL
  • 2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 3/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • MARK 9 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
  • PRLR MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLR29
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2796456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details