Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLR107

Description
2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS MATERIAL 14.73 INCH L X 6.98 INCH W X 5.42 INCH H SIZE 4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS, SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND
Datasheet
Description
2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS MATERIAL 14.73 INCH L X 6.98 INCH W X 5.42 INCH H SIZE 4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS, SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLR107 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLR107
Conduit Body PRLR107
2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS MATERIAL 14.73 INCH L X 6.98 INCH W X 5.42 INCH H SIZE 4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS, SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND
  • 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS MATERIAL
  • 14.73 INCH L X 6.98 INCH W X 5.42 INCH H SIZE
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FERROUS, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLR107
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 4711619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Rigid
Conduit Type Rigid
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details